DIODES Incorporated Oscillators KJ3270017Q

Description
XTAL OSC XO 32.7680 KHZ CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 32.7680 KHZ CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-KJ3270017QCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.7680 KHZ CMOS

XTAL OSC XO 32.7680 KHZ CMOS

Buy Now Datasheet
Oscillators - 31-KJ3270017QTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V

32.768kHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-KJ3270017QDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.7680 KHZ CMOS

XTAL OSC XO 32.7680 KHZ CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 31-KJ3270017QCT-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - LMC555CN/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details