DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers GP126S7-13

Description
ACDC PSR SWITCHER SO-7 T&R 4K
Description
ACDC PSR SWITCHER SO-7 T&R 4K

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
GP126S7-13
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers GP126S7-13
ACDC PSR SWITCHER SO-7 T&R 4K

ACDC PSR SWITCHER SO-7 T&R 4K

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces
Product Number GP126S7-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
# of Tx 5 #
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Universal Bus Functions - 74ALVCH16501DL,118-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Interface - Interface - Modems - ICs and Modules - SI2404-D-FT - 933426-SI2404-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers