DIODES Incorporated Oscillators - GL0410002 GL0410002

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872784-GL0410002 Series: SaRonix-eCera™ GL Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872784-GL0410002 Series: SaRonix-eCera™ GL Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - GL0410002 - 872784-GL0410002 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GL0410002
872784-GL0410002
Oscillators - GL0410002 872784-GL0410002
Manufacturer: Diodes Incorporated Win Source Part Number: 872784-GL0410002 Series: SaRonix-eCera™ GL Features: - Crystal Package: Reel - TR Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 872784-GL0410002
Series: SaRonix-eCera™ GL
Features: - Crystal
Package: Reel - TR
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872784-GL0410002
Product Name Oscillators - GL0410002
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - MOS-1797-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details