DIODES Incorporated Crystals GC0400058

Description
4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC0400058CT-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0400058DKR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC0400058TR-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals GC0400058
CRYSTAL 4.0000MHZ 16PF SMD

CRYSTAL 4.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC0400058CT-ND GC0400058
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystal Units - 8149361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 6719520 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers