DIODES Incorporated Bridge Rectifiers GBPC3502

Description
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC3502DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC3502DI-ND
Bridge Rectifiers GBPC3502DI-ND
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC3502 - 1176992-GBPC3502 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC3502
1176992-GBPC3502
Bridge Rectifiers - GBPC3502 1176992-GBPC3502
Manufacturer: Diodes Incorporated Win Source Part Number: 1176992-GBPC3502 Packaging: Tray Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control Family Part Number: GBPC3502 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176992-GBPC3502
Packaging: Tray
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control
Family Part Number: GBPC3502
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 17.5A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number GBPC3502DI-ND 1176992-GBPC3502
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC3502
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - 448-56DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers