Rectifier Single Standard 600V 11.14kA E-EUPEC-0
Diode Standard 600V 11140A Chassis Mount E-EUPEC-0
DIODE GP 600V 11140A E-EUPEC-0
DIODE GP 600V 11140A E-EUPEC-0
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 56DN06B02ELEMXPSA1 | 448-56DN06B02ELEMXPSA1-ND | 56DN06B02ELEMXPSA1 | 56DN06B02ELEMXPSA1 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | BG-D_ELEM-1 | |||
| Life Cycle Stage | Active | Active | ||
| RoHS Compliant | RoHS | |||
| Tj | 180 C (356 F) |