DIODES Incorporated Bridge Rectifiers - GBPC1506W GBPC1506W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176976-GBPC1506W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: GBPC1506 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176976-GBPC1506W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: GBPC1506 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC1506W - 1176976-GBPC1506W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC1506W
1176976-GBPC1506W
Bridge Rectifiers - GBPC1506W 1176976-GBPC1506W
Manufacturer: Diodes Incorporated Win Source Part Number: 1176976-GBPC1506W Packaging: Tray Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Categories: Discrete Semiconductor Products Supplier Device Package: GBPC-W Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: 4-Square, GBPC-W Voltage - Peak Reverse (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: GBPC1506 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176976-GBPC1506W
Packaging: Tray
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBPC-W
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: 4-Square, GBPC-W
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: GBPC1506
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1176976-GBPC1506W
Product Name Bridge Rectifiers - GBPC1506W
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1302-005 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diode - 1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers