DIODES Incorporated Crystals GB2500038

Description
25MHz ±10ppm Crystal 18pF 25 Ohms
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 18pF 25 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2500038-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 18pF 25 Ohms

25MHz ±10ppm Crystal 18pF 25 Ohms

Buy Now Datasheet
Crystals GB2500038
CRYSTAL 25.0000MHZ 18PF

CRYSTAL 25.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB2500038-ND GB2500038
Product Name Crystals Crystals
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details