DIODES Incorporated Crystals G8327A039

Description
32.768kHz ±20ppm Crystal 7pF 50 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 7pF 50 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-G8327A039TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 50 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 50 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 31-G8327A039CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL PLASTIC SMD3215

CRYSTAL PLASTIC SMD3215

Buy Now Datasheet
Crystals - 31-G8327A039DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL PLASTIC SMD3215

CRYSTAL PLASTIC SMD3215

Buy Now Datasheet
Crystals G8327A039
CRYSTAL PLASTIC SMD3215

CRYSTAL PLASTIC SMD3215

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-G8327A039TR-ND G8327A039
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details