DIODES Incorporated Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc. FZT953

Description
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:125MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:125MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc. - 97K0416 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc.
97K0416
Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc. 97K0416
BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:125MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:125MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 97K0416
Product Name Bipolar Transistor, Pnp, -100V; Transistor Polarity Diodes Inc.
Polarity PNP
Package Type TO-3
IC(max) 5000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K-40E6327 - ODG (Origin Data Global)
Specs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 7513480 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details