Nexperia B.V. 45 V, 100 mA NPN/NPN general-purpose double transistors BC847RAZ

Description
NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Description
NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a height of 0.5 mm. Each transistor has a collector-emitter voltage rating of 45 V, a collector current of 100 mA, and a peak collector current of 200 mA. The DC current gain ranges from 200 to 450 at 5 V and 2 mA. The device is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile designs.

Datasheet Summary
Powered by GS/AI

NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package with a body size of 1.4 mm x 1.2 mm x 0.47 mm and a height of 0.5 mm. Each transistor has a collector-emitter voltage rating of 45 V, a collector current of 100 mA, and a peak collector current of 200 mA. The DC current gain ranges from 200 to 450 at 5 V and 2 mA. The device is AEC-Q101 qualified for automotive applications and suitable for general-purpose switching and amplification in mobile designs.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN/NPN general-purpose double transistors - BC847RAZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN/NPN general-purpose double transistors
BC847RAZ
45 V, 100 mA NPN/NPN general-purpose double transistors BC847RAZ
NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.5 mm AEC-Q101 qualified Applications General-purpose switching and amplification Mobile applications

NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BC857RA

NPN/PNP complement: BC847RAPN

Features and benefits

  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.5 mm
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
  • Mobile applications
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC847RAZTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847RAZTR-ND
Bipolar Transistor Arrays 1727-BC847RAZTR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC847RAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847RAZDKR-ND
Bipolar Transistor Arrays 1727-BC847RAZDKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC847RAZCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847RAZCT-ND
Bipolar Transistor Arrays 1727-BC847RAZCT-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 480mW Surface Mount DFN1412-6

Buy Now Datasheet
Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia - 37AC0525 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia
37AC0525
Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia 37AC0525
TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:480mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:DFN1412; No. ofRoHS Compliant: Yes

TRANSISTOR ARRAY, AEC-Q101, 45V, DFN1412; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Power Dissipation Pd:480mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:DFN1412; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847RAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847RAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847RAZ
BC847RA/SOT1268/DFN1 412-6

BC847RA/SOT1268/DFN1412-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847RAZ
Bipolar Transistors - BJT BC847RAZ
Bipolar Transistors - BJT BC847RA/SOT1268 DFN1412-6

Bipolar Transistors - BJT BC847RA/SOT1268 DFN1412-6

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847RAZ 1727-BC847RAZTR-ND 37AC0525 BC847RAZ BC847RAZ
Product Name 45 V, 100 mA NPN/NPN general-purpose double transistors Bipolar Transistor Arrays Transistor Array, Aec-Q101, 45V, Dfn1412; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT1268 SOT1268 6-XFDFN Exposed Pad TO-3 AEC-Q100
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 325 milliwatts
hfe 450
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers