Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3
TRANS PNP 15V 3A SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT788BTC-ND | FZT788BTC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |