DIODES Incorporated Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc. FZT758

Description
BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc. - 97K0405 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc.
97K0405
Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc. 97K0405
BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -400V; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 97K0405
Product Name Bipolar Transistor, Pnp, -400V; Transistor Polarity Diodes Inc.
Polarity PNP
Package Type TO-3
IC(max) 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Single IGBTs - 448-AIGW40N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers