Manufacturer: Diodes Incorporated
Win Source Part Number: 016602-FZT649TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 240MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 25V 3A 240MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 25V 3A 240MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 25V 3A 240MHz 2W Surface Mount SOT-223-3
TRANS NPN 25V 3A SOT223-3 Product overview: FZT649TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT649TA can be used for catalog matching and distributor lookup.
TRANS NPN 25V 3A SOT223-3
TRANS NPN 25V 3A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016602-FZT649TA | FZT649CT-ND | 276-FZT649TA | FZT649TA | FZT649TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT649TA | Single Bipolar Transistors | 25V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT-223-4 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 25 volts | 25 volts | 25 volts |