Infineon Technologies AG Discrete Semiconductor Products BCX55-16E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234053-BCX55-16E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX55-16 Alternative Parts (Cross-Reference): BCX55-16LeadFree; FCX491TC; FCX491; DCX55-13; Introduction Date: April 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234053-BCX55-16E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX55-16 Alternative Parts (Cross-Reference): BCX55-16LeadFree; FCX491TC; FCX491; DCX55-13; Introduction Date: April 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234053-BCX55-16E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234053-BCX55-16E6327
Discrete Semiconductor Products 234053-BCX55-16E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234053-BCX55-16E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCX55-16 Alternative Parts (Cross-Reference): BCX55-16LeadFree; FCX491TC; FCX491; DCX55-13; Introduction Date: April 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234053-BCX55-16E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX55-16
Alternative Parts (Cross-Reference): BCX55-16LeadFree; FCX491TC; FCX491; DCX55-13;
Introduction Date: April 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Bipolar Transistor
276-BCX55-16E6327
Bipolar Transistor 276-BCX55-16E6327
SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: BCX55-16E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55-16E6327 can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: BCX55-16E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55-16E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX55-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX55-16E6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX55-16E6327
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 234053-BCX55-16E6327 276-BCX55-16E6327 BCX55-16E6327
Product Name Discrete Semiconductor Products Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3; SOT89 Bulk AEC-Q101
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A SOT23 Bipolar Transistor - 276-BC857CB5003XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 8167713 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-457 (sc-74)
Number of units in IC 2
View Details
Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details