TRANS PNP 60V 1A SOT223-3 Product overview: FZT591TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT591TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016595-FZT591TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS PNP 60V 1A SOT223-3
TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 60V 1A SOT223-3
Bipolar Transistors - BJT PNP Medium Power
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT591TA | 016595-FZT591TA | FZT591CT-ND | FZT591TA | 28AK9795 | FZT591TA | FZT591TA |
| Product Name | 60V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT591TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||||
| IC(max) | 2000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |