DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT1049ATC FZT1049ATC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176292-FZT1049ATC Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 180MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: FZT1049A Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 330mV at 50mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1A, 2V Maximum Power: 2.5W
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1176292-FZT1049ATC Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 180MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: FZT1049A Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 330mV at 50mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1A, 2V Maximum Power: 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT1049ATC - 1176292-FZT1049ATC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT1049ATC
1176292-FZT1049ATC
TRANSISTORS - Transistors (BJT) - Single - FZT1049ATC 1176292-FZT1049ATC
Manufacturer: Diodes Incorporated Win Source Part Number: 1176292-FZT1049ATC Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 180MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-261-4, TO-261AA Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 10nA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: FZT1049A Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 330mV at 50mA, 5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1A, 2V Maximum Power: 2.5W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176292-FZT1049ATC
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 180MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-261-4, TO-261AA
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 10nA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: FZT1049A
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 330mV at 50mA, 5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1A, 2V
Maximum Power: 2.5W

Buy Now
Singapore, Singapore
25V 5A Bipolar Transistor
276-FZT1049ATC
25V 5A Bipolar Transistor 276-FZT1049ATC
TRANS NPN 25V 5A SOT223-3 Product overview: FZT1049ATC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1049ATC can be used for catalog matching and distributor lookup.

TRANS NPN 25V 5A SOT223-3 Product overview: FZT1049ATC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1049ATC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT1049ATC-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1049ATC-ND
Single Bipolar Transistors FZT1049ATC-ND
Bipolar (BJT) Transistor NPN 25V 5A 180MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 25V 5A 180MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT1049ATC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT1049ATC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT1049ATC
TRANS NPN 25V 5A SOT223-3

TRANS NPN 25V 5A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT1049ATC
Bipolar Transistors - BJT FZT1049ATC
Bipolar Transistors - BJT NPN High Gain & Crnt

Bipolar Transistors - BJT NPN High Gain & Crnt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1176292-FZT1049ATC 276-FZT1049ATC FZT1049ATC-ND FZT1049ATC FZT1049ATC
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT1049ATC 25V 5A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type SOT3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape and Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 300 dB
Unlock Full Specs
to access all available technical data

Similar Products

NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers
Bipolar Transistors - 1223230 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details
45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers