DIODES Incorporated Single Bipolar Transistors FZT1048ATA

Description
Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT1048ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1048ATR-ND
Single Bipolar Transistors FZT1048ATR-ND
Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT1048ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT1048ACT-ND
Single Bipolar Transistors FZT1048ACT-ND
Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT1048ATA - 016581-FZT1048ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT1048ATA
016581-FZT1048ATA
TRANSISTORS - Transistors (BJT) - Single - FZT1048ATA 016581-FZT1048ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 016581-FZT1048ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 17.5V Max Vce (sat): 350mV @ 25mA, 5A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 2.5W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016581-FZT1048ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 17.5V
Max Vce (sat): 350mV @ 25mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
17.5V 5A Bipolar Transistor
276-FZT1048ATA
17.5V 5A Bipolar Transistor 276-FZT1048ATA
TRANS NPN 17.5V 5A SOT223-3 Product overview: FZT1048ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 17.5V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1048ATA can be used for catalog matching and distributor lookup.

TRANS NPN 17.5V 5A SOT223-3 Product overview: FZT1048ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 17.5V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1048ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT1048ATA
Bipolar Transistors - BJT FZT1048ATA
Bipolar Transistors - BJT NPN High Gain & Crnt

Bipolar Transistors - BJT NPN High Gain & Crnt

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT1048ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT1048ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT1048ATA
TRANS NPN 17.5V 5A SOT223-3

TRANS NPN 17.5V 5A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FZT1048ATR-ND 016581-FZT1048ATA 276-FZT1048ATA FZT1048ATA FZT1048ATA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT1048ATA 17.5V 5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 5000 milliamps 5000 milliamps
VCEO 17.5 volts 17.5 volts
Unlock Full Specs
to access all available technical data