DIODES Incorporated Crystals FW4090001

Description
40.96MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40.96MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW4090001DI-ND - DigiKey
Thief River Falls, MN, United States
40.96MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

40.96MHz ±10ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW4090001
CRYSTAL 40.9600MHZ 6PF SMD

CRYSTAL 40.9600MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FW4090001DI-ND FW4090001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS15 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Through Hole Crystals - ECS-120-18-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details