DIODES Incorporated Crystals FW3740001Z

Description
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW3740001ZDIDKR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW3740001ZDICT-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW3740001ZDITR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 37.4Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9782 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.4Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9782
Crystal, 37.4Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9782
CRYSTAL, 37.4MHZ, 18PF, SMD, 2MM X 1.6MM

CRYSTAL, 37.4MHZ, 18PF, SMD, 2MM X 1.6MM

Supplier's Site
Crystals FW3740001Z
CRYSTAL 37.4000MHZ 18PF SMD

CRYSTAL 37.4000MHZ 18PF SMD

Supplier's Site
Crystals FW3740001Z
CRYSTAL 37.4000MHZ 18PF SMD

CRYSTAL 37.4000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number FW3740001ZDIDKR-ND 28AK9782 FW3740001Z FW3740001Z
Product Name Crystals Crystal, 37.4Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc. Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC572TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 7960634P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details