125.003125MHz XO (Standard) CMOS Oscillator 3.3V
Manufacturer: Diodes Incorporated
Win Source Part Number: 804616-FNC500144
Packaging: Reel
Type: XO (Standard)
Frequency: 125.003125MHz
Output: CMOS
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Base Resonator: Crystal
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | FNC500144-ND | 804616-FNC500144 |
| Product Name | Oscillators | Oscillators - FNC500144 |
| Oscillator Type | XO | XO; XO (Standard) |