DIODES Incorporated Oscillators FN2500170

Description
25MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FN2500170-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FN2500170-ND
Oscillators FN2500170-ND
25MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FN2500170 - 774647-FN2500170 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FN2500170
774647-FN2500170
Oscillators - FN2500170 774647-FN2500170
Manufacturer: Diodes Incorporated Win Source Part Number: 774647-FN2500170 Series: SaRonix-eCera FN Packaging: Bulk Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 4mA Current - Supply (Disable) (Maximum): 10μA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 774647-FN2500170
Series: SaRonix-eCera FN
Packaging: Bulk
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Operating Supply Voltage: 1.8V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Maximum Supply Current: 4mA
Current - Supply (Disable) (Maximum): 10μA
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FN2500170-ND 774647-FN2500170
Product Name Oscillators Oscillators - FN2500170
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-184-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18.43 MHz
View Details
3 suppliers
Oscillators - 296-47587-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details