DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FMMTA06TA FMMTA06TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016351-FMMTA06TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: FMMTA06 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 50 @ 10mA, 1V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): 2SD1782KR; CMPTA06 BK PBFREE; CMPTA06 BK Lead Free; KST06MTF_NL; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 016351-FMMTA06TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: FMMTA06 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 50 @ 10mA, 1V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): 2SD1782KR; CMPTA06 BK PBFREE; CMPTA06 BK Lead Free; KST06MTF_NL; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FMMTA06TA - 016351-FMMTA06TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMTA06TA
016351-FMMTA06TA
TRANSISTORS - Transistors (BJT) - Single - FMMTA06TA 016351-FMMTA06TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016351-FMMTA06TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: FMMTA06 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 50 @ 10mA, 1V Maximum Power Dissipation: 330mW Alternative Parts (Cross-Reference): 2SD1782KR; CMPTA06 BK PBFREE; CMPTA06 BK Lead Free; KST06MTF_NL; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 016351-FMMTA06TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: FMMTA06
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 10mA, 1V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): 2SD1782KR; CMPTA06 BK PBFREE; CMPTA06 BK Lead Free; KST06MTF_NL;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 0.5A SOT23 Bipolar Transistor
276-FMMTA06TA
80V 0.5A SOT23 Bipolar Transistor 276-FMMTA06TA
TRANS NPN 80V 0.5A SOT23-3 Product overview: FMMTA06TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA06TA can be used for catalog matching and distributor lookup.

TRANS NPN 80V 0.5A SOT23-3 Product overview: FMMTA06TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA06TA can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - FMMTA06TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMTA06TA
Single Bipolar Transistors FMMTA06TA
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMTA06TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMTA06TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMTA06TA
TRANS NPN 80V 0.5A SOT23-3

TRANS NPN 80V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMTA06TA
Bipolar Transistors - BJT FMMTA06TA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 016351-FMMTA06TA 276-FMMTA06TA FMMTA06TA FMMTA06TA FMMTA06TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FMMTA06TA 80V 0.5A SOT23 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC858CE6327HTSA1 - 1022523-BC858CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 2548536 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details