Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 500mW Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016337-FMMT614TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1V @ 5mA, 500mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 15000 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 100V 0.5A SOT23-3 Product overview: FMMT614TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT614TA can be used for catalog matching and distributor lookup.
TRANS NPN DARL 100V 0.5A SOT23-3
TRANS NPN DARL 100V 0.5A SOT23-3
Darlington Transistors NPN Darlington
TRANS, NPN, 100V, 0.5A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN DARL 100V 0.5A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FMMT614CT-ND | 016337-FMMT614TA | 276-FMMT614TA | 233-FMMT614TA | FMMT614TA | FMMT614TA | 28AK9725 | FMMT614TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FMMT614TA | 100V 0.5A SOT23 Bipolar Transistor | TRANS NPN DARL 100V 0.5A SOT23-3 | Single Bipolar Transistors | Darlington Transistors | Trans, Npn, 100V, 0.5A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN; NPN | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 100 volts | 100 volts | 100 volts |