DIODES Incorporated Crystals FL4000187

Description
40MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000187-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead

40MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL4000187 - 872033-FL4000187 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL4000187
872033-FL4000187
Oscillators - FL4000187 872033-FL4000187
Manufacturer: Diodes Incorporated Win Source Part Number: 872033-FL4000187 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 90°C Features: 40 MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872033-FL4000187
Series: SaRonix-eCera™ FL
Operating Temperature Range: -20°C ~ 90°C
Features: 40 MHz ±7ppm Crystal 11.5pF 30 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals FL4000187
CRYSTAL 40.0000MHZ 11.5PF SMD

CRYSTAL 40.0000MHZ 11.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL4000187-ND 872033-FL4000187 FL4000187
Product Name Crystals Oscillators - FL4000187 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 11.5 pF 11.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details