ECS Inc. International Surface Mount Crystals ECS-120-20-30B-DU

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53B-DU is a surface mount crystal oscillator designed for communication and test equipment, housed in a 5.0 x 3.2 x 0.85 mm ceramic package. It operates over a temperature range of -55°C to +125°C with a frequency stability of ±100 ppm across that range and a frequency tolerance of ±30 ppm at +25°C. The shunt capacitance is 5 pF, with load capacitance specified in the part number and drive level limited to 300 μW. Equivalent series resistance ranges from 30 Ω to 80 Ω depending on frequency, and the device is RoHS compliant with a gold finish. Pad connections are defined with pin 1 and 3 interchangeable. The part supports nominal frequencies including 12.000 MHz, and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECX-53B-DU is a surface mount crystal oscillator designed for communication and test equipment, housed in a 5.0 x 3.2 x 0.85 mm ceramic package. It operates over a temperature range of -55°C to +125°C with a frequency stability of ±100 ppm across that range and a frequency tolerance of ±30 ppm at +25°C. The shunt capacitance is 5 pF, with load capacitance specified in the part number and drive level limited to 300 μW. Equivalent series resistance ranges from 30 Ω to 80 Ω depending on frequency, and the device is RoHS compliant with a gold finish. Pad connections are defined with pin 1 and 3 interchangeable. The part supports nominal frequencies including 12.000 MHz, and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-20-30B-DU
Surface Mount Crystals ECS-120-20-30B-DU
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators Crystals Packaging: Tape & Reel (TR) Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Operating Temperature: -55°C ~ 125°C Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators Crystals
Packaging: Tape & Reel (TR)
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Operating Temperature: -55°C ~ 125°C
Product Status: Active

Buy Now Datasheet
Crystals - XC1511TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1511TR-ND
Crystals XC1511TR-ND
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1511CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1511CT-ND
Crystals XC1511CT-ND
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1511DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International - 54AK5803 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International
54AK5803
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International 54AK5803
CRYSTAL, 12MHZ, 20PF, SMD, 5Mm x 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 20PF, SMD, 5Mm x 3.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ECS-120-20-30B-DU XC1511TR-ND ECS-120-20-30B-DU 54AK5803
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators Crystals Crystals Crystals Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 12 MHz 12 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.400-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2016MV-400-BP-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-2033-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-400-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers