DIODES Incorporated Crystals FL2000086

Description
20MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2000086-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

20MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2000086
CRYSTAL 20.0000MHZ 16PF SMD

CRYSTAL 20.0000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2000086-ND FL2000086
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33B2Q-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Units - 6719381 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details