DIODES Incorporated Crystals FL1940006

Description
19.44MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.44MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1940006-ND - DigiKey
Thief River Falls, MN, United States
19.44MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

19.44MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL1940006 - 872016-FL1940006 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1940006
872016-FL1940006
Oscillators - FL1940006 872016-FL1940006
Manufacturer: Diodes Incorporated Win Source Part Number: 872016-FL1940006 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 19.44 MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 872016-FL1940006
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 19.44 MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FL1940006
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL1940006-ND 872016-FL1940006 FL1940006
Product Name Crystals Oscillators - FL1940006 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data