DIODES Incorporated Crystals FL1600048

Description
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1600048-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL1600048
CRYSTAL 16.0000MHZ 9PF SMD

CRYSTAL 16.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL1600048-ND FL1600048
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 9 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC736CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details