DIODES Incorporated Oscillators FK2500063

Description
XTAL OSC XO 25.0000MHZ CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 25.0000MHZ CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-FK2500063DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.0000MHZ CMOS

XTAL OSC XO 25.0000MHZ CMOS

Buy Now Datasheet
Oscillators - 31-FK2500063TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 31-FK2500063CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 25.0000MHZ CMOS

XTAL OSC XO 25.0000MHZ CMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 31-FK2500063DKR-ND
Product Name Oscillators
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers