125MHz XO (Standard) CMOS Oscillator 2.5V 4-SMD, No Lead
Manufacturer: Diodes Incorporated
Win Source Part Number: 918994-FDC500027
Series: SaRonix-eCera™ FD
Operating Temperature Range: -40°C ~ 85°C
Features: 125 MHz XO (Standard) CMOS Oscillator 2.5V 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | FDC500027-ND | 918994-FDC500027 |
| Product Name | Oscillators | Oscillators - FDC500027 |
| Oscillator Type | XO |