DIODES Incorporated Oscillators - FD7420006 FD7420006

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1037934-FD7420006 Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Frequency: 74.25MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1037934-FD7420006 Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Frequency: 74.25MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FD7420006 - 1037934-FD7420006 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FD7420006
1037934-FD7420006
Oscillators - FD7420006 1037934-FD7420006
Manufacturer: Diodes Incorporated Win Source Part Number: 1037934-FD7420006 Packaging: Bulk Type: XO (Standard) Height - Seated (Max): 0.051" (1.30mm) Mounting: SMD (SMT) Frequency: 74.25MHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10μA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1037934-FD7420006
Packaging: Bulk
Type: XO (Standard)
Height - Seated (Max): 0.051" (1.30mm)
Mounting: SMD (SMT)
Frequency: 74.25MHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 25mA
Current - Supply (Disable) (Max): 10μA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1037934-FD7420006
Product Name Oscillators - FD7420006
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 74.25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - X130-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 296-LMK6CE15625DDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details