Manufacturer: Diodes Incorporated
Win Source Part Number: 015666-ES3BB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 100V 3A SMB Product overview: ES3BB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3BB-13-F can be used for catalog matching and distributor lookup.
Diode Standard 100V 3A Surface Mount SMB
Diode Standard 100V 3A Surface Mount SMB
Diode Standard 100V 3A Surface Mount SMB
900mV@3A 25ns 3A 100V SMB Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 100V 3A SMB
DIODE GEN PURP 100V 3A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 015666-ES3BB-13-F | 280-ES3BB-13-F | ES3BB-FDITR-ND | ES3BB-13-F | ES3BB-13-F | ES3BB-13-F | ES3BB-13-F |
| Product Name | Diodes, Rectifiers - Single - ES3BB-13-F | 100V 3A Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 100 volts | 100 volts | 100 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 25 ns | 25 ns |