DIODES Incorporated Single Bipolar Transistors DZT5401-13

Description
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DZT5401DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5401DICT-ND
Single Bipolar Transistors DZT5401DICT-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT5401DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5401DIDKR-ND
Single Bipolar Transistors DZT5401DIDKR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DZT5401DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DZT5401DITR-ND
Single Bipolar Transistors DZT5401DITR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
150V 0.6A Bipolar Transistor
276-DZT5401-13
150V 0.6A Bipolar Transistor 276-DZT5401-13
TRANS PNP 150V 0.6A SOT223-3 Product overview: DZT5401-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT5401-13 can be used for catalog matching and distributor lookup.

TRANS PNP 150V 0.6A SOT223-3 Product overview: DZT5401-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DZT5401-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DZT5401-13 - 015129-DZT5401-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DZT5401-13
015129-DZT5401-13
TRANSISTORS - Transistors (BJT) - Single - DZT5401-13 015129-DZT5401-13
Manufacturer: Diodes Incorporated Win Source Part Number: 015129-DZT5401-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Family Name: DZT5401 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): DZT5401; Introduction Date: October 16, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 015129-DZT5401-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Family Name: DZT5401
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): DZT5401;
Introduction Date: October 16, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Trans, Pnp, 150V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK9014 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 150V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK9014
Trans, Pnp, 150V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK9014
TRANS, PNP, 150V, 0.6A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 150V, 0.6A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DZT5401-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DZT5401-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DZT5401-13
TRANS PNP 150V 0.6A SOT223-3

TRANS PNP 150V 0.6A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DZT5401-13
Bipolar Transistors - BJT DZT5401-13
Bipolar Transistors - BJT 1000mW -150Vceo

Bipolar Transistors - BJT 1000mW -150Vceo

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DZT5401DICT-ND 276-DZT5401-13 015129-DZT5401-13 28AK9014 DZT5401-13 DZT5401-13
Product Name Single Bipolar Transistors 150V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DZT5401-13 Trans, Pnp, 150V, 0.6A, 150Deg C, 1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR185WE6327BTSA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1219952 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details