Rochester Electronics Diodes, Rectifiers - Arrays - PMEG2020CPASX PMEG2020CPASX

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890062-PMEG2020CPASX Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 3-UDFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DFN2020D-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890062-PMEG2020CPASX Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 3-UDFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DFN2020D-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - PMEG2020CPASX
890062-PMEG2020CPASX
Diodes, Rectifiers - Arrays - PMEG2020CPASX 890062-PMEG2020CPASX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 890062-PMEG2020CPASX Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 3-UDFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DFN2020D-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890062-PMEG2020CPASX
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 3-UDFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DFN2020D-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 890062-PMEG2020CPASX
Product Name Diodes, Rectifiers - Arrays - PMEG2020CPASX
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details