DIODES Incorporated Single Bipolar Transistors DXTP03200BP5Q-13

Description
TRANS PNP 200V 2A POWERDI 5
Request a Quote
Description
TRANS PNP 200V 2A POWERDI 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DXTP03200BP5Q-13 is a PNP bipolar junction transistor in a PowerDI™5 package, designed for high-voltage automotive applications. It has a collector-emitter voltage rating of -200 V, a continuous collector current of -2 A, and a peak pulse current of -5 A. The device dissipates up to 3.2 W when mounted on a 50 mm × 50 mm FR-4 PCB with 2 oz copper, with a thermal resistance junction-to-ambient of 39 °C/W. It measures 1.10 mm in maximum height and is RoHS compliant, halogen-free, and AEC-Q101 qualified. The case is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. The part is supplied in a 13-inch reel with 5,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DXTP03200BP5Q-13 is a PNP bipolar junction transistor in a PowerDI™5 package, designed for high-voltage automotive applications. It has a collector-emitter voltage rating of -200 V, a continuous collector current of -2 A, and a peak pulse current of -5 A. The device dissipates up to 3.2 W when mounted on a 50 mm × 50 mm FR-4 PCB with 2 oz copper, with a thermal resistance junction-to-ambient of 39 °C/W. It measures 1.10 mm in maximum height and is RoHS compliant, halogen-free, and AEC-Q101 qualified. The case is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1. The part is supplied in a 13-inch reel with 5,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-DXTP03200BP5Q-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXTP03200BP5Q-13TR-ND
Single Bipolar Transistors 31-DXTP03200BP5Q-13TR-ND
TRANS PNP 200V 2A POWERDI 5

TRANS PNP 200V 2A POWERDI 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DXTP03200BP5Q-13TR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type Semitrans3
View Details
IGBT Transistor - 279-AIGB30N65F5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
8 suppliers
60 V, 1 A NPN medium power transistors - BC55-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers