TRANS PNP 100V 5A POWERDI3
TRANS PNP 100V 5A POWERDI3
TRANS PNP 100V 5A POWERDI3
TRANS, PNP, 100V, 5A, 175DEG C, 3.4W ROHS COMPLIANT: YES
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-DXTP03100BFG-7TR-ND | 68AH9679 | DXTP03100BFG-7 |
| Product Name | Single Bipolar Transistors | Trans, Pnp, 100V, 5A, 175Deg C, 3.4W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | 8-PowerVDFN | TO-3 | |
| Transistor Type | Trans, Pnp, 100V, 5A, 175Deg C, 3.4W Rohs Compliant Diodes Inc. |