The DXTN78060DFG-7 is a 60V NPN ultra-low saturation voltage transistor in a PowerDI3333-8 package, designed for high-current switching in motor drivers, load switches, and DC-DC converters. It handles a continuous collector current of 6A and peak pulse current of 12A, with a typical VCE(sat) of 30mV at 1A and 45mV at 1A with 100mA base drive. The device operates from -55°C to +175°C and has a junction-to-ambient thermal resistance of 62.5°C/W on a 25mm x 25mm 2oz copper PCB. The package is a wettable flank design with UL 94 V-0 rated molding, and the part is RoHS compliant and lead-free. It shares all core electrical specifications with the DXTN78060DFG series, differing only in packaging and marking.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN78060DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |