The DXTN03060BFG-7 is a 60V NPN bipolar transistor in a PowerDI3333-8 package, designed for high-efficiency switching applications such as motor control, solenoid drivers, and DC-DC converters. It supports a continuous collector current of 6A and a peak pulsed current of 20A, with a low collector-emitter saturation voltage of 60mV at 1A and 135mV at 2A. The device features a thermal resistance of 48°C/W when mounted on a 25mm x 25mm 2oz copper pad, and operates from -55°C to +150°C. Its case is molded plastic with UL 94 V-0 flammability rating and meets RoHS and AEC-Q100/101/200 requirements for automotive applications. The package has wettable flanks for improved optical inspection and is fully RoHS compliant with matte tin terminals. Each unit weighs approximately 0.03 grams. The DXTN03060BFG-7 is lead-free and halogen- and antimony-free, conforming to 'Green' device standards.
TRANS NPN 60V 6A POWERDI3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN03060BFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |