DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers DPS1135FIA-13

Description
Win Source Part Number: 1352331-DPS1135FIA-1 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 4,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Mounting Type: Surface Mount Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DPS1135
Request a Quote Datasheet
Description
Win Source Part Number: 1352331-DPS1135FIA-1 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 4,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Mounting Type: Surface Mount Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DPS1135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1352331-DPS1135FIA-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1352331-DPS1135FIA-13
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1352331-DPS1135FIA-13
Win Source Part Number: 1352331-DPS1135FIA-1 3 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 4,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 4.5V ~ 24V Rds On (Typ): 30mOhm Mounting Type: Surface Mount Package / Case: 17-VFQFN Exposed Pad Supplier Device Package: V-QFN4040-17 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DPS1135

Win Source Part Number: 1352331-DPS1135FIA-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 4,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable) , Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 24V
Rds On (Typ): 30mOhm
Mounting Type: Surface Mount
Package / Case: 17-VFQFN Exposed Pad
Supplier Device Package: V-QFN4040-17
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: DPS1135

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1352331-DPS1135FIA-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers
10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GM,125 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR - 908035-74ACT11139PWR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details