DIODES Incorporated 50V 0.1A Bipolar Transistor DN0150ALP4-7

Description
TRANS NPN 50V 0.1A 3DFN Product overview: DN0150ALP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN0150ALP4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.1A 3DFN Product overview: DN0150ALP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN0150ALP4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-DN0150ALP4-7
50V 0.1A Bipolar Transistor 276-DN0150ALP4-7
TRANS NPN 50V 0.1A 3DFN Product overview: DN0150ALP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN0150ALP4-7 can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A 3DFN Product overview: DN0150ALP4-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DN0150ALP4-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DN0150ALP4-7 - 099446-DN0150ALP4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DN0150ALP4-7
099446-DN0150ALP4-7
TRANSISTORS - Transistors (BJT) - Single - DN0150ALP4-7 099446-DN0150ALP4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 099446-DN0150ALP4-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 6V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 099446-DN0150ALP4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 6V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R - 233-DN0150ALP4-7 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R
233-DN0150ALP4-7
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R 233-DN0150ALP4-7
Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R

Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DN0150ALP4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DN0150ALP4-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DN0150ALP4-7
TRANS NPN 50V 0.1A 3DFN

TRANS NPN 50V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DN0150ALP4-7
Bipolar Transistors - BJT DN0150ALP4-7
Bipolar Transistors - BJT NPN 50V 0.1A 3-PIN SMT

Bipolar Transistors - BJT NPN 50V 0.1A 3-PIN SMT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DN0150ALP4-7 099446-DN0150ALP4-7 233-DN0150ALP4-7 DN0150ALP4-7 DN0150ALP4-7
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DN0150ALP4-7 Trans GP BJT NPN 50V 0.1A Automotive 3-Pin DFN T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type Tape & Reel (TR) SOT3; X2-DFN1006-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 50 volts 50 volts 50 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity NPN; NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers
50V SOT23 Bipolar Transistor - 292-BCR503E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
8 suppliers