The DMTH8008LPSWQ is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive applications requiring high reliability and robustness. It features a maximum drain-source voltage of 80V, continuous drain current of 91A at VGS=10V and TC=+25°C, and a typical on-resistance of 7.8mΩ at VGS=10V and 11mΩ at VGS=4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It supports 100% UIS testing, has a junction temperature range of -55°C to +175°C, and is RoHS compliant with a 'Green' molding compound. The thermal resistance from junction-to-case is 1.5°C/W, and the package is moisture sensitive level 1 per J-STD-020. The part number DMTH8008LPSWQ-13 matches the series with a tape & reel packaging variant.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH8008LPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |