The DMTH63M5LFGQ-7 is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 93A at TC=25°C and an on-resistance of 3.8mΩ at VGS=10V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. It supports 100% unclamped inductive switching testing and operates over a junction temperature range of -55°C to +175°C. The package occupies 33% of the board area of a standard SO-8, with a thermal resistance from junction to case of 2.37°C/W and a moisture sensitivity level of 1 per J-STD-020. The part is RoHS compliant and halogen- and antimony-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH63M5LFGQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |