The DMTH6016LFVWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It operates up to 175°C junction temperature and is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. The device features a low on-resistance of 16mΩ at VGS = 10V and 27mΩ at VGS = 4.5V, with a continuous drain current of 41A at TC = 25°C. It includes wettable flanks for optical inspection and is RoHS compliant. Thermal resistance is 63°C/W with a 2oz copper PCB layout. The part is suitable for DC-DC converters, power management, and backlighting applications.
MOSFET BVDSS: 41V~60V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH6016LFVWQ-13-ATR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |