DIODES Incorporated FET, MOSFET Arrays DMTH6010LPD-13

Description
Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMTH6010LPD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6010LPD-13DITR-ND
FET, MOSFET Arrays DMTH6010LPD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6010LPD-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6010LPD-13DIDKR-ND
FET, MOSFET Arrays DMTH6010LPD-13DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Buy Now Datasheet
FET, MOSFET Arrays - DMTH6010LPD-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMTH6010LPD-13DICT-ND
FET, MOSFET Arrays DMTH6010LPD-13DICT-ND
Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 60V 13.1A (Ta), 47.6A (Tc) 2.8W Surface Mount PowerDI5060-8

Buy Now Datasheet
FETs - Arrays - DMTH6010LPD-13 - 800895-DMTH6010LPD-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - DMTH6010LPD-13
800895-DMTH6010LPD-13
FETs - Arrays - DMTH6010LPD-13 800895-DMTH6010LPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 800895-DMTH6010LPD-1 3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Power - Max: 2.8W Supplier Device Package: PowerDI5060-8 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerTDFN Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40.2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 30V Current - Continuous Drain (Id) at 25°C: 13.1A , 47.6A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 800895-DMTH6010LPD-13
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Power - Max: 2.8W
Supplier Device Package: PowerDI5060-8
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 11mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 40.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2615pF at 30V
Current - Continuous Drain (Id) at 25°C: 13.1A , 47.6A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA

Buy Now
Singapore, Singapore
60V 13.1A MOSFET Transistor
289-DMTH6010LPD-13
60V 13.1A MOSFET Transistor 289-DMTH6010LPD-13
MOSFET 2N-CH 60V 13.1A PWRDI50 Product overview: DMTH6010LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6010LPD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 13.1A PWRDI50 Product overview: DMTH6010LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH6010LPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMTH6010LPD-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMTH6010LPD-13
FET, MOSFET Arrays DMTH6010LPD-13
MOSFET 2N-CHA 60V 13.1A POWERDI

MOSFET 2N-CHA 60V 13.1A POWERDI

Supplier's Site Datasheet
MOSFET 2N-CHA 60V 13.1A POWERDI - 233-DMTH6010LPD-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CHA 60V 13.1A POWERDI
233-DMTH6010LPD-13
MOSFET 2N-CHA 60V 13.1A POWERDI 233-DMTH6010LPD-13
MOSFET 2N-CHA 60V 13.1A POWERDI

MOSFET 2N-CHA 60V 13.1A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Dual Mosfet, N-Ch/60V/47.6A/powerdi 5060 Rohs Compliant Diodes Inc. - 81AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch/60V/47.6A/powerdi 5060 Rohs Compliant Diodes Inc.
81AH8909
Dual Mosfet, N-Ch/60V/47.6A/powerdi 5060 Rohs Compliant Diodes Inc. 81AH8909
DUAL MOSFET, N-CH/60V/47.6A/POWER DI 5060 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH/60V/47.6A/POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH6010LPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH6010LPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH6010LPD-13
MOSFET 2N-CH 60V 13.1A PWRDI50

MOSFET 2N-CH 60V 13.1A PWRDI50

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMTH6010LPD-13DITR-ND 800895-DMTH6010LPD-13 289-DMTH6010LPD-13 DMTH6010LPD-13 233-DMTH6010LPD-13 DMTH6010LPD-13 81AH8909 DMTH6010LPD-13
Product Name FET, MOSFET Arrays FETs - Arrays - DMTH6010LPD-13 60V 13.1A MOSFET Transistor FET, MOSFET Arrays MOSFET 2N-CHA 60V 13.1A POWERDI MOSFET Dual Mosfet, N-Ch/60V/47.6A/powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement Enhancement
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data