The DMTH4M75SPSWQ-13 is an N-channel enhancement mode MOSFET designed for automotive applications, featuring a 40V drain-source voltage rating and a maximum on-resistance of 0.75mΩ at 10V gate-source voltage. It is housed in a PowerDI5060-8 package with a height of 1.10mm maximum and a footprint of 5.15mm × 6.40mm, suitable for thin applications. The device supports continuous drain current of 337A at TC = +25°C and is rated for operation up to +175°C junction temperature. It is AEC-Q101 qualified, RoHS compliant, and features a wettable flank for improved optical inspection. Thermal resistance from junction to case is 1.0°C/W, enabling efficient heat dissipation. The part is supplied in tape and reel packaging with a quantity of 2500 per carrier.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4M75SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |