MOSFET BVDSS: 31V~40V POWERDI808
MOSFET BVDSS: 31V~40V POWERDI808
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMTH4M70SPGW-13TR-ND | DMTH4M70SPGW-13 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |
| Package Type | SOT-1235 | SOT123; SOT-1235 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |
| V(BR)DSS | 40 volts |