The DMTH46M7SFVW-13 is an N-channel enhancement mode MOSFET in a PowerDI3333-8 package, rated for 40V drain-source voltage and 175°C junction temperature. It features a maximum on-state resistance of 7.4mΩ at VGS = 10V and continuous drain current of 67.2A at TC = 25°C. The device is qualified for automotive applications to AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH46M7SFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |