The DMTH45M5SFVWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 118A at TA=+175°C and a typical RDS(ON) of 4.2mΩ at VGS=10V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It supports 100% UIS testing, has a wettable flank for optical inspection, and meets UL 94 V-0 flammability rating. The package is moisture-sensitive level 1 per J-STD-020, with a thermal resistance junction-to-case of 2.9°C/W. The part is RoHS compliant and halogen- and antimony-free.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH45M5SFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |