The DMTH43M8LFVWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and thermal performance. It features a maximum continuous drain current of 96A at TC=+175°C and a low RDS(ON) of 4.3mΩ at VGS=10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and supports PPAP. The package has wettable flanks for optical inspection, is RoHS compliant, and meets UL 94 V-0 flammability standards. Thermal resistance is 2.3°C/W from junction to case and 41°C/W from junction to ambient when mounted on a standard PCB. Operating and storage junction temperatures range from -55°C to +175°C.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH43M8LFVWQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |